Murata Electronics Fixed Inductors - LQP03TNR27J02D LQP03TNR27J02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057353-LQP03TNR27J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 270nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 450MHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057353-LQP03TNR27J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 270nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 450MHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TNR27J02D
1057353-LQP03TNR27J02D
Fixed Inductors - LQP03TNR27J02D 1057353-LQP03TNR27J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057353-LQP03TNR27J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 270nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 450MHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057353-LQP03TNR27J02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 60mA
Inductance: 270nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 450MHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQP03TNR27J02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TNR27J02D-ND
Fixed Inductors LQP03TNR27J02D-ND
270nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

270nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 60MA 15 OHM Inductor and Choke - 71-LQP03TNR27J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60MA 15 OHM Inductor and Choke
71-LQP03TNR27J02D
SMD 60MA 15 OHM Inductor and Choke 71-LQP03TNR27J02D
FIXED IND 270NH 60MA 15 OHM SMD Product overview: LQP03TNR27J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR27J02D can be used for catalog matching and distributor lookup.

FIXED IND 270NH 60MA 15 OHM SMD Product overview: LQP03TNR27J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR27J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TNR27J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TNR27J02D
Fixed Inductors LQP03TNR27J02D
FIXED IND 270NH 60MA 15 OHM SMD

FIXED IND 270NH 60MA 15 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057353-LQP03TNR27J02D LQP03TNR27J02D-ND 71-LQP03TNR27J02D LQP03TNR27J02D
Product Name Fixed Inductors - LQP03TNR27J02D Fixed Inductors SMD 60MA 15 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.2700 microH 0.2700 microH 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details