Murata Electronics Fixed Inductors LQP03TNR24H02D

Description
240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13030-6-ND
Fixed Inductors 490-13030-6-ND
240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13030-1-ND
Fixed Inductors 490-13030-1-ND
240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13030-2-ND
Fixed Inductors 490-13030-2-ND
240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

240nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13030-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details