Murata Electronics Fixed Inductors LQP03TNR13J02D

Description
130nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TNR13J02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TNR13J02D-ND
Fixed Inductors LQP03TNR13J02D-ND
130nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

130nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TNR13J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TNR13J02D
Fixed Inductors LQP03TNR13J02D
FIXED IND 130NH 80MA 9 OHM SMD

FIXED IND 130NH 80MA 9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TNR13J02D-ND LQP03TNR13J02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details