Murata Electronics Fixed Inductors LQP03TNR12J02D

Description
120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8430-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8430-1-ND
Fixed Inductors 490-8430-1-ND
120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8430-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8430-2-ND
Fixed Inductors 490-8430-2-ND
120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8430-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8430-6-ND
Fixed Inductors 490-8430-6-ND
120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

120nH Unshielded Thick Film Inductor 40mA 12Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TNR12J02D
1057351-LQP03TNR12J02D
Fixed Inductors - LQP03TNR12J02D 1057351-LQP03TNR12J02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057351-LQP03TNR12J0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 40mA Inductance: 120nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 8 @ 300MHz Frequency - Self Resonant: 800MHz Frequency - Test: 300MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057351-LQP03TNR12J02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 40mA
Inductance: 120nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 300MHz
Frequency - Self Resonant: 800MHz
Frequency - Test: 300MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 40MA 12 OHM Inductor and Choke - 71-LQP03TNR12J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40MA 12 OHM Inductor and Choke
71-LQP03TNR12J02D
SMD 40MA 12 OHM Inductor and Choke 71-LQP03TNR12J02D
FIXED IND 120NH 40MA 12 OHM SMD Product overview: LQP03TNR12J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR12J02D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 40MA 12 OHM SMD Product overview: LQP03TNR12J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR12J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TNR12J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TNR12J02D
Fixed Inductors LQP03TNR12J02D
FIXED IND 120NH 40MA 12 OHM SMD

FIXED IND 120NH 40MA 12 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8430-1-ND 1057351-LQP03TNR12J02D 71-LQP03TNR12J02D LQP03TNR12J02D
Product Name Fixed Inductors Fixed Inductors - LQP03TNR12J02D SMD 40MA 12 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details