Murata Electronics Fixed Inductors LQP03TN8N2HZ2D

Description
8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN8N2HZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN8N2HZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 250MA 700 MOHM

FIXED IND 8.2NH 250MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN8N2HZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 250MA 700 MOHM

FIXED IND 8.2NH 250MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP03TN8N2HZ2DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2469839P - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details