8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
8.2nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
FIXED IND 8.2NH 250MA 700MOHM SM Product overview: LQP03TN8N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN8N2H02D can be used for catalog matching and distributor lookup.
FIXED IND 8.2NH 250MA 700MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6740-2-ND | 71-LQP03TN8N2H02D | LQP03TN8N2H02D |
| Product Name | Fixed Inductors | 250MA 700MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic |
| Configuration | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) | 3 (+/- %) |