7.5nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)
7.5nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)
7.5nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)
FIXED IND 7.5NH 300MA 600MOHM SM Product overview: LQP03TN7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN7N5J02D can be used for catalog matching and distributor lookup.
FIXED IND 7.5NH 300MA 600MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5565-6-ND | 71-LQP03TN7N5J02D | LQP03TN7N5J02D |
| Product Name | Fixed Inductors | 300MA 600MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |