Murata Electronics Fixed Inductors LQP03TN75NJ02D

Description
75nH Unshielded Thick Film Inductor 100mA 10Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Thick Film Inductor 100mA 10Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN75NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN75NJ02D-ND
Fixed Inductors LQP03TN75NJ02D-ND
75nH Unshielded Thick Film Inductor 100mA 10Ohm Max 0201 (0603 Metric)

75nH Unshielded Thick Film Inductor 100mA 10Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN75NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN75NJ02D
Fixed Inductors LQP03TN75NJ02D
FIXED IND 75NH 100MA 10 OHM SMD

FIXED IND 75NH 100MA 10 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TN75NJ02D-ND LQP03TN75NJ02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details