Murata Electronics Fixed Inductors LQP03TN6N8HZ2D

Description
6.8nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN6N8HZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Thick Film Inductor 300mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN6N8HZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 300MA 600 MOHM

FIXED IND 6.8NH 300MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN6N8HZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 300MA 600 MOHM

FIXED IND 6.8NH 300MA 600 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP03TN6N8HZ2DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details