Murata Electronics Fixed Inductors - LQP03TN6N2H04D LQP03TN6N2H04D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116767-LQP03TN6N2H0 4D Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 130 mA Length: 600 µm Inductance: 6.2 nH Tolerance: 3 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 130 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 350 µm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Q Factor: 13 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116767-LQP03TN6N2H0 4D Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 130 mA Length: 600 µm Inductance: 6.2 nH Tolerance: 3 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 130 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 350 µm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Q Factor: 13 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN6N2H04D - 1116767-LQP03TN6N2H04D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN6N2H04D
1116767-LQP03TN6N2H04D
Fixed Inductors - LQP03TN6N2H04D 1116767-LQP03TN6N2H04D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116767-LQP03TN6N2H0 4D Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 130 mA Length: 600 µm Inductance: 6.2 nH Tolerance: 3 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 130 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 350 µm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Q Factor: 13 Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116767-LQP03TN6N2H04D
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 130 mA
Length: 600 µm
Inductance: 6.2 nH
Tolerance: 3 %
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 130 mA
Height: 300 µm
Width: 300 µm
Categories: Fixed Inductors
DC Resistance (DCR): 600 mΩ
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 350 µm
Max DC Current: 130 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Q Factor: 13
Max Operating Temperature: 125 °C

Buy Now
500MHz 130mA 600mOhm Inductor and Choke - 71-LQP03TN6N2H04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 130mA 600mOhm Inductor and Choke
71-LQP03TN6N2H04D
500MHz 130mA 600mOhm Inductor and Choke 71-LQP03TN6N2H04D
Inductor RF Chip Thin Film 6.2nH 3% 500MHz 13Q-Factor 130mA 600mOhm DCR 0201 Paper T/R Product overview: LQP03TN6N2H04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 130mA, 600mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 130mA, 600mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2H04D can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film 6.2nH 3% 500MHz 13Q-Factor 130mA 600mOhm DCR 0201 Paper T/R Product overview: LQP03TN6N2H04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 130mA, 600mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 130mA, 600mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN6N2H04D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1116767-LQP03TN6N2H04D 71-LQP03TN6N2H04D
Product Name Fixed Inductors - LQP03TN6N2H04D 500MHz 130mA 600mOhm Inductor and Choke
Configuration Fixed
Inductance Range 0.0062 microH 0.0062 microH
DCR 0.6000 ohms
Rated DC Current 130 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers