Inductor RF Chip Unshielded Thick Film 0.0056uH 3% 500MHz 13Q-Factor 0.14A 0.55Ohm DCR 0201 T/R Product overview: LQP03TN5N6H04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 500MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 500MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN5N6H04D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN5N6H04D |
| Product Name | 0.0056uH 500MHz 0.14A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | RF Chip |
| Inductance Tolerance | 3 (+/- %) |
| Q Factor | 13 |