Murata Electronics Fixed Inductors LQP03TN4N2C02D

Description
4.2nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.2nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN4N2C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN4N2C02D-ND
Fixed Inductors LQP03TN4N2C02D-ND
4.2nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.2nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP03TN4N2C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details