Manufacturer: Murata Electronics
Win Source Part Number: 1327979-LQP03TN4N1B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 4.1 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.3GHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13007-2,LQP03TN4
Base Product Number: LQP03TN
RoHS Status: ROHS3 Compliant
FIXED IND 4.1NH 350MA 400MOHM SM Product overview: LQP03TN4N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN4N1B02D can be used for catalog matching and distributor lookup.
4.1nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
4.1nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
4.1nH Unshielded Thick Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
FIXED IND 4.1NH 350MA 400MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327979-LQP03TN4N1B02D | 71-LQP03TN4N1B02D | 490-13007-1-ND | LQP03TN4N1B02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 350MA 400MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |