FIXED IND 47NH 100MA 3.6 OHM SMD Product overview: LQP03TN47NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN47NH02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1115986-LQP03TN47NH0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.3GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 3.6Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-9594-6,490-9594-
Base Product Number: LQP03TN
47nH Unshielded Thick Film Inductor 100mA 3.6Ohm Max 0201 (0603 Metric)
47nH Unshielded Thick Film Inductor 100mA 3.6Ohm Max 0201 (0603 Metric)
47nH Unshielded Thick Film Inductor 100mA 3.6Ohm Max 0201 (0603 Metric)
FIXED IND 47NH 100MA 3.6 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN47NH02D | 1115986-LQP03TN47NH02D | 490-9594-1-ND | LQP03TN47NH02D |
| Product Name | SMD 100MA 3.6 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Standard | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0470 microH | 0.0470 microH | 0.0470 microH |