FIXED IND 43NH 100MA 3.6 OHM SMD Product overview: LQP03TN43NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN43NJ02D can be used for catalog matching and distributor lookup.
FIXED IND 43NH 100MA 3.6 OHM SMD
43nH Unshielded Thick Film Inductor 100mA 3.6Ohm Max 0201 (0603 Metric)
FIXED IND 43NH 100MA 3.6 OHM SMD
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057340-LQP03TN43NJ0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 100mA
Inductance: 43nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.3GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.6 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
FIXED IND 43NH 100MA 3.6 OHM SMD
43nH ±5% 0201 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP03TN43NJ02D | 490-LQP03TN43NJ02DCT-ND | 1057340-LQP03TN43NJ02D | LQP03TN43NJ02D | LQP03TN43NJ02D |
| Product Name | SMD 100MA 3.6 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP03TN43NJ02D | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0430 microH | 0.0430 microH | 0.0430 microH | 0.0430 microH |