Murata Power Solutions Fixed Inductors - LQP03TN3N9B02D LQP03TN3N9B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057338-LQP03TN3N9B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 400mA Inductance: 3.9nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057338-LQP03TN3N9B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 400mA Inductance: 3.9nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N9B02D
1057338-LQP03TN3N9B02D
Fixed Inductors - LQP03TN3N9B02D 1057338-LQP03TN3N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057338-LQP03TN3N9B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 400mA Inductance: 3.9nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057338-LQP03TN3N9B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 400mA
Inductance: 3.9nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.7GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-6730-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6730-2-ND
Fixed Inductors 490-6730-2-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6730-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6730-6-ND
Fixed Inductors 490-6730-6-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6730-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6730-1-ND
Fixed Inductors 490-6730-1-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-LQP03TN3N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-LQP03TN3N9B02D
400MA 300MOHM Inductor and Choke 71-LQP03TN3N9B02D
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN3N9B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N9B02D
Fixed Inductors LQP03TN3N9B02D
FIXED IND 3.9NH 400MA 300MOHM SM

FIXED IND 3.9NH 400MA 300MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqp03Tn Series, 3.9 Nh, 0.1Nh, 0201 [0603 Metric], 5.7 Ghz Rohs Compliant Murata - 45Y5463 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqp03Tn Series, 3.9 Nh, 0.1Nh, 0201 [0603 Metric], 5.7 Ghz Rohs Compliant Murata
45Y5463
Surface Mount High Frequency Inductor, Lqp03Tn Series, 3.9 Nh, 0.1Nh, 0201 [0603 Metric], 5.7 Ghz Rohs Compliant Murata 45Y5463
Surface Mount High Frequency Inductor, LQP03TN Series, 3.9 nH, 0.1nH, 0201 [0603 Metric], 5.7 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQP03TN Series, 3.9 nH, 0.1nH, 0201 [0603 Metric], 5.7 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057338-LQP03TN3N9B02D 490-6730-2-ND 71-LQP03TN3N9B02D LQP03TN3N9B02D 45Y5463
Product Name Fixed Inductors - LQP03TN3N9B02D Fixed Inductors 400MA 300MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqp03Tn Series, 3.9 Nh, 0.1Nh, 0201 [0603 Metric], 5.7 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0039 microH 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers