Murata Electronics Fixed Inductors LQP03TN3N8C02D

Description
3.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN3N8C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN3N8C02D-ND
Fixed Inductors LQP03TN3N8C02D-ND
3.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP03TN3N8C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details