Murata Electronics Fixed Inductors - LQP03TN3N7B02D LQP03TN3N7B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923883-LQP03TN3N7B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 300mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: LQP03TN3N7B02D-ND, 490-12962-6, 490-11731-6INACTIVE, 490-12962-6-ND, 490-12962-1, 490-12962-2, 490-11731-1, 490-12962-1-ND, 490-12962-2-ND, 490-12962-2INACTIVE, 490-11731-6, 490-11731-1INACTIVE, 490-11731-2, LQP03TN3N7B02
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923883-LQP03TN3N7B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 300mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: LQP03TN3N7B02D-ND, 490-12962-6, 490-11731-6INACTIVE, 490-12962-6-ND, 490-12962-1, 490-12962-2, 490-11731-1, 490-12962-1-ND, 490-12962-2-ND, 490-12962-2INACTIVE, 490-11731-6, 490-11731-1INACTIVE, 490-11731-2, LQP03TN3N7B02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N7B02D
923883-LQP03TN3N7B02D
Fixed Inductors - LQP03TN3N7B02D 923883-LQP03TN3N7B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923883-LQP03TN3N7B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 300mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: LQP03TN3N7B02D-ND, 490-12962-6, 490-11731-6INACTIVE, 490-12962-6-ND, 490-12962-1, 490-12962-2, 490-11731-1, 490-12962-1-ND, 490-12962-2-ND, 490-12962-2INACTIVE, 490-11731-6, 490-11731-1INACTIVE, 490-11731-2, LQP03TN3N7B02

Manufacturer: Murata Electronics North America
Win Source Part Number: 923883-LQP03TN3N7B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 300mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQP03TN3N7B02D-ND, 490-12962-6, 490-11731-6INACTIVE, 490-12962-6-ND, 490-12962-1, 490-12962-2, 490-11731-1, 490-12962-1-ND, 490-12962-2-ND, 490-12962-2INACTIVE, 490-11731-6, 490-11731-1INACTIVE, 490-11731-2, LQP03TN3N7B02

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-LQP03TN3N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-LQP03TN3N7B02D
400MA 300MOHM Inductor and Choke 71-LQP03TN3N7B02D
FIXED IND 3.7NH 400MA 300MOHM SM Product overview: LQP03TN3N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.7NH 400MA 300MOHM SM Product overview: LQP03TN3N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11731-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11731-1-ND
Fixed Inductors 490-11731-1-ND
3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11731-2-ND
Fixed Inductors 490-11731-2-ND
3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11731-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11731-6-ND
Fixed Inductors 490-11731-6-ND
3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN3N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N7B02D
Fixed Inductors LQP03TN3N7B02D
FIXED IND 3.7NH 400MA 300MOHM SM

FIXED IND 3.7NH 400MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923883-LQP03TN3N7B02D 71-LQP03TN3N7B02D 490-11731-1-ND LQP03TN3N7B02D
Product Name Fixed Inductors - LQP03TN3N7B02D 400MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0037 microH 0.0037 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HPH-R15XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details