Murata Electronics Fixed Inductors - LQP03TN3N6B00D LQP03TN3N6B00D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070834-LQP03TN3N6B0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 340 mA Length: 609.6 µm Shielding: Unshielded Inductance: 3.6 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 340 mA Height: 304.8 µm Width: 304.8 µm Categories: Fixed Inductors DC Resistance (DCR): 450 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 170 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 13
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070834-LQP03TN3N6B0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 340 mA Length: 609.6 µm Shielding: Unshielded Inductance: 3.6 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 340 mA Height: 304.8 µm Width: 304.8 µm Categories: Fixed Inductors DC Resistance (DCR): 450 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 170 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN3N6B00D - 1070834-LQP03TN3N6B00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N6B00D
1070834-LQP03TN3N6B00D
Fixed Inductors - LQP03TN3N6B00D 1070834-LQP03TN3N6B00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070834-LQP03TN3N6B0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 340 mA Length: 609.6 µm Shielding: Unshielded Inductance: 3.6 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 340 mA Height: 304.8 µm Width: 304.8 µm Categories: Fixed Inductors DC Resistance (DCR): 450 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 170 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 13

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070834-LQP03TN3N6B00D
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 340 mA
Length: 609.6 µm
Shielding: Unshielded
Inductance: 3.6 nH
Mounting: SMD (SMT)
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 340 mA
Height: 304.8 µm
Width: 304.8 µm
Categories: Fixed Inductors
DC Resistance (DCR): 450 mΩ
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 350 µm
Max DC Current: 170 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0201
Q Factor: 13

Buy Now
500MHz 340mA 450mOhm Inductor and Choke - 71-LQP03TN3N6B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 340mA 450mOhm Inductor and Choke
71-LQP03TN3N6B00D
500MHz 340mA 450mOhm Inductor and Choke 71-LQP03TN3N6B00D
Inductor RF Chip Thin Film 3.6nH 0.1nH 500MHz 13Q-Factor 340mA 450mOhm DCR 0201 Paper T/R Product overview: LQP03TN3N6B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 340mA, 450mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 340mA, 450mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N6B00D can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film 3.6nH 0.1nH 500MHz 13Q-Factor 340mA 450mOhm DCR 0201 Paper T/R Product overview: LQP03TN3N6B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 340mA, 450mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 340mA, 450mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N6B00D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070834-LQP03TN3N6B00D 71-LQP03TN3N6B00D
Product Name Fixed Inductors - LQP03TN3N6B00D 500MHz 340mA 450mOhm Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 0.0036 microH 0.0036 microH
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 100KHz 0.1A Inductor and Choke - 71-DU1311-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers