Murata Power Solutions Surface Mount Inductors LQP03TN3N3B02D

Description
Murata LQP03TN3N3B02D
Request a Quote Datasheet
Description
Murata LQP03TN3N3B02D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1065351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065351
Surface Mount Inductors 1065351
Murata LQP03TN3N3B02D

Murata LQP03TN3N3B02D

Supplier's Site
Surface Mount Inductors - 1065351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065351P
Surface Mount Inductors 1065351P
Murata LQP03TN3N3B02D

Murata LQP03TN3N3B02D

Supplier's Site
Surface Mount Inductors - 1669756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669756
Surface Mount Inductors 1669756
Murata LQP03TN3N3B02D

Murata LQP03TN3N3B02D

Supplier's Site
450MA 250MOHM Inductor and Choke - 71-LQP03TN3N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TN3N3B02D
450MA 250MOHM Inductor and Choke 71-LQP03TN3N3B02D
FIXED IND 3.3NH 450MA 250MOHM SM Product overview: LQP03TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 450MA 250MOHM SM Product overview: LQP03TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6728-1-ND
Fixed Inductors 490-6728-1-ND
3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6728-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6728-6-ND
Fixed Inductors 490-6728-6-ND
3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6728-2-ND
Fixed Inductors 490-6728-2-ND
3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN3N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N3B02D
Fixed Inductors LQP03TN3N3B02D
FIXED IND 3.3NH 450MA 250MOHM SM

FIXED IND 3.3NH 450MA 250MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN3N3B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN3N3B02D
450mA 3.3nH 250mΩ 0201 Inductors (SMD) ROHS

450mA 3.3nH 250mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 3.3Nh, 0.45A, 0201, Multilayer; Inductance Murata - 49AC3899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 0.45A, 0201, Multilayer; Inductance Murata
49AC3899
Inductor, 3.3Nh, 0.45A, 0201, Multilayer; Inductance Murata 49AC3899
INDUCTOR, 3.3NH, 0.45A, 0201, MULTILAYER; Inductance:3.3nH; Product Range:LQP03TN_02 Series; DC Current Rating:450mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

INDUCTOR, 3.3NH, 0.45A, 0201, MULTILAYER; Inductance:3.3nH; Product Range:LQP03TN_02 Series; DC Current Rating:450mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1065351 1065351P 1669756 71-LQP03TN3N3B02D 490-6728-1-ND LQP03TN3N3B02D LQP03TN3N3B02D 49AC3899
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors 450MA 250MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 3.3Nh, 0.45A, 0201, Multilayer; Inductance Murata
Core Material Non-magnetic core Non-magnetic core Ferrite Non-Magnetic Non-Magnetic
Q Factor 14 14 14 14 14 14
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0201 (0603m) 0201 0603 (1608m)
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers