Murata Electronics Fixed Inductors LQP03TN3N0BZ2D

Description
FIXED IND 3NH 450MA 250 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3NH 450MA 250 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN3N0BZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN3N0BZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 450MA 250 MOHM SMD

FIXED IND 3NH 450MA 250 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN3N0BZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN3N0BZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N0BZ2D
Fixed Inductors LQP03TN3N0BZ2D
FIXED IND 3NH 450MA 250MOHM SMD

FIXED IND 3NH 450MA 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TN3N0BZ2DDKR-ND LQP03TN3N0BZ2D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details