Murata Electronics Fixed Inductors - LQP03TN36NJ02D LQP03TN36NJ02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057328-LQP03TN36NJ0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 120mA Inductance: 36nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 9 @ 300MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057328-LQP03TN36NJ0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 120mA Inductance: 36nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 9 @ 300MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN36NJ02D
1057328-LQP03TN36NJ02D
Fixed Inductors - LQP03TN36NJ02D 1057328-LQP03TN36NJ02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057328-LQP03TN36NJ0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 120mA Inductance: 36nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 9 @ 300MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057328-LQP03TN36NJ02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 120mA
Inductance: 36nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 1.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQP03TN36NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN36NJ02D-ND
Fixed Inductors LQP03TN36NJ02D-ND
36nH Unshielded Thick Film Inductor 120mA 3Ohm Max 0201 (0603 Metric)

36nH Unshielded Thick Film Inductor 120mA 3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 120MA 3 OHM Inductor and Choke - 71-LQP03TN36NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 3 OHM Inductor and Choke
71-LQP03TN36NJ02D
SMD 120MA 3 OHM Inductor and Choke 71-LQP03TN36NJ02D
FIXED IND 36NH 120MA 3 OHM SMD Product overview: LQP03TN36NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN36NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 36NH 120MA 3 OHM SMD Product overview: LQP03TN36NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN36NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN36NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN36NJ02D
Fixed Inductors LQP03TN36NJ02D
FIXED IND 36NH 120MA 3 OHM SMD

FIXED IND 36NH 120MA 3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057328-LQP03TN36NJ02D LQP03TN36NJ02D-ND 71-LQP03TN36NJ02D LQP03TN36NJ02D
Product Name Fixed Inductors - LQP03TN36NJ02D Fixed Inductors SMD 120MA 3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0360 microH 0.0360 microH 0.0360 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details