Murata Electronics Electronic Wholesale - LQP03TN2N9B02D LQP03TN2N9B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 758664-LQP03TN2N9B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.9nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 758664-LQP03TN2N9B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.9nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - LQP03TN2N9B02D
758664-LQP03TN2N9B02D
Electronic Wholesale - LQP03TN2N9B02D 758664-LQP03TN2N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 758664-LQP03TN2N9B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.9nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 9.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 758664-LQP03TN2N9B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.9nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 9.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 490-12075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12075-2-ND
Fixed Inductors 490-12075-2-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12075-1-ND
Fixed Inductors 490-12075-1-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12075-6-ND
Fixed Inductors 490-12075-6-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-LQP03TN2N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TN2N9B02D
500MA 200MOHM Inductor and Choke 71-LQP03TN2N9B02D
FIXED IND 2.9NH 500MA 200MOHM SM Product overview: LQP03TN2N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.9NH 500MA 200MOHM SM Product overview: LQP03TN2N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN2N9B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N9B02D
Fixed Inductors LQP03TN2N9B02D
FIXED IND 2.9NH 500MA 200MOHM SM

FIXED IND 2.9NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 758664-LQP03TN2N9B02D 490-12075-2-ND 71-LQP03TN2N9B02D LQP03TN2N9B02D
Product Name Electronic Wholesale - LQP03TN2N9B02D Fixed Inductors 500MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0029 microH 0.0029 microH 0.0029 microH
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details