2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.7NH 500MA 200MOHM SM Product overview: LQP03TN2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N7C02D can be used for catalog matching and distributor lookup.
500mA 2.7nH 200mΩ 0201 Inductors (SMD) ROHS
FIXED IND 2.7NH 500MA 200MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-5556-2-ND | 71-LQP03TN2N7C02D | LQP03TN2N7C02D | LQP03TN2N7C02D |
| Product Name | Fixed Inductors | 500MA 200MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | |
| Configuration | Fixed | |||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |