Murata Electronics Fixed Inductors LQP03TN2N7BZ2D

Description
2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16634-1-ND
Fixed Inductors 490-16634-1-ND
2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16634-2-ND
Fixed Inductors 490-16634-2-ND
2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16634-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16634-6-ND
Fixed Inductors 490-16634-6-ND
2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.7nH Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN2N7BZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N7BZ2D
Fixed Inductors LQP03TN2N7BZ2D
FIXED IND 2.7NH 500MA 200MOHM SM

FIXED IND 2.7NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16634-1-ND LQP03TN2N7BZ2D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details