Inductor RF Chip Unshielded Thick Film 0.0027uH 0.1nH 500MHz 13Q-Factor 0.22A 0.2Ohm DCR 0201 T/R Product overview: LQP03TN2N7B04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 500MHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 500MHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N7B04D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN2N7B04D |
| Product Name | 0.0027uH 500MHz 0.22A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | RF Chip |
| Q Factor | 13 |