Win Source Part Number: 1369550-LQP03TN2N5C0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.5 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.5NH 500MA 200MOHM SM Product overview: LQP03TN2N5C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N5C02D can be used for catalog matching and distributor lookup.
FIXED IND 2.5NH 500MA 200MOHM SM
500mA 2.5nH 200mΩ 0201 Inductors (SMD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1369550-LQP03TN2N5C02D | LQP03TN2N5C02D-ND | 71-LQP03TN2N5C02D | LQP03TN2N5C02D | LQP03TN2N5C02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 500MA 200MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard | Thick Film | Thick Film | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed | |||
| Inductance Range | 0.0025 microH | 0.0025 microH | 0.0025 microH | 0.0025 microH |