Murata Power Solutions Fixed Inductors LQP03TN2N5B02D

Description
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11725-6-ND
Fixed Inductors 490-11725-6-ND
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11725-1-ND
Fixed Inductors 490-11725-1-ND
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11725-2-ND
Fixed Inductors 490-11725-2-ND
2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-LQP03TN2N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TN2N5B02D
500MA 200MOHM Inductor and Choke 71-LQP03TN2N5B02D
FIXED IND 2.5NH 500MA 200MOHM SM Product overview: LQP03TN2N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.5NH 500MA 200MOHM SM Product overview: LQP03TN2N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN2N5B02D
724655-LQP03TN2N5B02D
Fixed Inductors - LQP03TN2N5B02D 724655-LQP03TN2N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 724655-LQP03TN2N5B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.5nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 724655-LQP03TN2N5B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.5nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 500MHz

Buy Now
Inductor, 2.5Nh, 10Ghz, 0.5A, 0201 Rohs Compliant Murata - 76AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Nh, 10Ghz, 0.5A, 0201 Rohs Compliant Murata
76AH5548
Inductor, 2.5Nh, 10Ghz, 0.5A, 0201 Rohs Compliant Murata 76AH5548
INDUCTOR, 2.5NH, 10GHZ, 0.5A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 2.5NH, 10GHZ, 0.5A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11725-6-ND 71-LQP03TN2N5B02D 724655-LQP03TN2N5B02D 76AH5548
Product Name Fixed Inductors 500MA 200MOHM Inductor and Choke Fixed Inductors - LQP03TN2N5B02D Inductor, 2.5Nh, 10Ghz, 0.5A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details