Murata Electronics Fixed Inductors - LQP03TN2N3B00D LQP03TN2N3B00D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971876-LQP03TN2N3B00 D Termination: SMD/SMT Current Rating: 440 mA Length: 609.6 µm Shielding: Unshielded Inductance: 2.3 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 440 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Q Factor: 13
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971876-LQP03TN2N3B00 D Termination: SMD/SMT Current Rating: 440 mA Length: 609.6 µm Shielding: Unshielded Inductance: 2.3 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 440 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Q Factor: 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN2N3B00D - 971876-LQP03TN2N3B00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN2N3B00D
971876-LQP03TN2N3B00D
Fixed Inductors - LQP03TN2N3B00D 971876-LQP03TN2N3B00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971876-LQP03TN2N3B00 D Termination: SMD/SMT Current Rating: 440 mA Length: 609.6 µm Shielding: Unshielded Inductance: 2.3 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 440 mA Height: 300 µm Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 220 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Q Factor: 13

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971876-LQP03TN2N3B00D
Termination: SMD/SMT
Current Rating: 440 mA
Length: 609.6 µm
Shielding: Unshielded
Inductance: 2.3 nH
Mounting: SMD (SMT)
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 440 mA
Height: 300 µm
Width: 300 µm
Categories: Fixed Inductors
DC Resistance (DCR): 210 mΩ
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 350 µm
Max DC Current: 220 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Q Factor: 13

Buy Now
500MHz 440mA 210mOhm Inductor and Choke - 71-LQP03TN2N3B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 440mA 210mOhm Inductor and Choke
71-LQP03TN2N3B00D
500MHz 440mA 210mOhm Inductor and Choke 71-LQP03TN2N3B00D
Inductor RF Chip Thin Film 2.3nH 0.1nH 500MHz 13Q-Factor 440mA 210mOhm DCR 0201 Paper T/R Product overview: LQP03TN2N3B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 440mA, 210mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 440mA, 210mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N3B00D can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film 2.3nH 0.1nH 500MHz 13Q-Factor 440mA 210mOhm DCR 0201 Paper T/R Product overview: LQP03TN2N3B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 440mA, 210mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 440mA, 210mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N3B00D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 971876-LQP03TN2N3B00D 71-LQP03TN2N3B00D
Product Name Fixed Inductors - LQP03TN2N3B00D 500MHz 440mA 210mOhm Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 0.0023 microH 0.0023 microH
DCR 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Ferrite Beads and Chips - 1712-BMC1EY0300ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers