Murata Power Solutions Fixed Inductors LQP03TN2N2B02D

Description
2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6723-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6723-6-ND
Fixed Inductors 490-6723-6-ND
2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6723-2-ND
Fixed Inductors 490-6723-2-ND
2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6723-1-ND
Fixed Inductors 490-6723-1-ND
2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN2N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN2N2B02D
600MA 150MOHM Inductor and Choke 71-LQP03TN2N2B02D
FIXED IND 2.2NH 600MA 150MOHM SM Product overview: LQP03TN2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 600MA 150MOHM SM Product overview: LQP03TN2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN2N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N2B02D
Fixed Inductors LQP03TN2N2B02D
FIXED IND 2.2NH 600MA 150MOHM SM

FIXED IND 2.2NH 600MA 150MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN2N2B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN2N2B02D
600mA 2.2nH 150mΩ 0201 Inductors (SMD) ROHS

600mA 2.2nH 150mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.2 Nh, 0.1Nh, 0201 [0603 Metric], 11 Ghz Rohs Compliant Murata - 45Y5459 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.2 Nh, 0.1Nh, 0201 [0603 Metric], 11 Ghz Rohs Compliant Murata
45Y5459
Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.2 Nh, 0.1Nh, 0201 [0603 Metric], 11 Ghz Rohs Compliant Murata 45Y5459
Surface Mount High Frequency Inductor, LQP03TN Series, 2.2 nH, 0.1nH, 0201 [0603 Metric], 11 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQP03TN Series, 2.2 nH, 0.1nH, 0201 [0603 Metric], 11 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6723-6-ND 71-LQP03TN2N2B02D LQP03TN2N2B02D LQP03TN2N2B02D 45Y5459
Product Name Fixed Inductors 600MA 150MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.2 Nh, 0.1Nh, 0201 [0603 Metric], 11 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126005 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details