Manufacturer: Murata Electronics North America
Win Source Part Number: 1057320-LQP03TN24NH0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 140mA
Inductance: 24nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 2GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
24nH Unshielded Thick Film Inductor 140mA 2.3Ohm Max 0201 (0603 Metric)
24nH Unshielded Thick Film Inductor 140mA 2.3Ohm Max 0201 (0603 Metric)
24nH Unshielded Thick Film Inductor 140mA 2.3Ohm Max 0201 (0603 Metric)
FIXED IND 24NH 140MA 2.3 OHM SMD Product overview: LQP03TN24NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN24NH02D can be used for catalog matching and distributor lookup.
140mA 24nH ±3% 2.3Ω 0201 Inductors (SMD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1057320-LQP03TN24NH02D | 490-13004-1-ND | 71-LQP03TN24NH02D | LQP03TN24NH02D |
| Product Name | Fixed Inductors - LQP03TN24NH02D | Fixed Inductors | SMD 140MA 2.3 OHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard | Thick Film | ||
| Application | RF Choke | |||
| Inductance Range | 0.0240 microH | 0.0240 microH | 0.0240 microH |