Murata Electronics Fixed Inductors - LQP03TN22NJ00D LQP03TN22NJ00D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070833-LQP03TN22NJ0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 140 mA Length: 600 µm Shielding: Unshielded Inductance: 22 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 2.8 GHz DC Current: 140 mA Height: 304.8 µm Weight: 170.097139 µg Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 2.55 Ω Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 70 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 11
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070833-LQP03TN22NJ0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 140 mA Length: 600 µm Shielding: Unshielded Inductance: 22 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 2.8 GHz DC Current: 140 mA Height: 304.8 µm Weight: 170.097139 µg Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 2.55 Ω Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 70 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN22NJ00D - 1070833-LQP03TN22NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN22NJ00D
1070833-LQP03TN22NJ00D
Fixed Inductors - LQP03TN22NJ00D 1070833-LQP03TN22NJ00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070833-LQP03TN22NJ0 0D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 140 mA Length: 600 µm Shielding: Unshielded Inductance: 22 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 2.8 GHz DC Current: 140 mA Height: 304.8 µm Weight: 170.097139 µg Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 2.55 Ω Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 70 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0201 Q Factor: 11

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070833-LQP03TN22NJ00D
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 140 mA
Length: 600 µm
Shielding: Unshielded
Inductance: 22 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 2.8 GHz
DC Current: 140 mA
Height: 304.8 µm
Weight: 170.097139 µg
Width: 300 µm
Categories: Fixed Inductors
DC Resistance (DCR): 2.55 Ω
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 350 µm
Max DC Current: 70 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0201
Q Factor: 11

Buy Now
500MHz 140mA 2.55Ohm Inductor and Choke - 71-LQP03TN22NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 140mA 2.55Ohm Inductor and Choke
71-LQP03TN22NJ00D
500MHz 140mA 2.55Ohm Inductor and Choke 71-LQP03TN22NJ00D
Inductor RF Chip Thin Film 22nH 5% 500MHz 11Q-Factor 140mA 2.55Ohm DCR 0201 Paper T/R Product overview: LQP03TN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 140mA, 2.55Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 140mA, 2.55Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NJ00D can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film 22nH 5% 500MHz 11Q-Factor 140mA 2.55Ohm DCR 0201 Paper T/R Product overview: LQP03TN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 140mA, 2.55Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 140mA, 2.55Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070833-LQP03TN22NJ00D 71-LQP03TN22NJ00D
Product Name Fixed Inductors - LQP03TN22NJ00D 500MHz 140mA 2.55Ohm Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 0.0220 microH 0.0220 microH
DCR 2.55 ohms
Rated DC Current 140 milliamps
Unlock Full Specs
to access all available technical data