Murata Electronics SMD 150MA 1.9 OHM Inductor and Choke LQP03TN22NH02D

Description
FIXED IND 22NH 150MA 1.9 OHM SMD Product overview: LQP03TN22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 150MA 1.9 OHM SMD Product overview: LQP03TN22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA 1.9 OHM Inductor and Choke - 71-LQP03TN22NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 1.9 OHM Inductor and Choke
71-LQP03TN22NH02D
SMD 150MA 1.9 OHM Inductor and Choke 71-LQP03TN22NH02D
FIXED IND 22NH 150MA 1.9 OHM SMD Product overview: LQP03TN22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NH02D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 150MA 1.9 OHM SMD Product overview: LQP03TN22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN22NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6721-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6721-1-ND
Fixed Inductors 490-6721-1-ND
22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6721-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6721-6-ND
Fixed Inductors 490-6721-6-ND
22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6721-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6721-2-ND
Fixed Inductors 490-6721-2-ND
22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

22nH Unshielded Thick Film Inductor 150mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN22NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN22NH02D
Fixed Inductors LQP03TN22NH02D
FIXED IND 22NH 150MA 1.9 OHM SMD

FIXED IND 22NH 150MA 1.9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN22NH02D 490-6721-1-ND LQP03TN22NH02D
Product Name SMD 150MA 1.9 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details