Manufacturer: Murata Electronics North America
Win Source Part Number: 1057316-LQP03TN1N8C0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 1.8nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
FIXED IND 1.8NH 600MA 150MOHM SM Product overview: LQP03TN1N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N8C02D can be used for catalog matching and distributor lookup.
1.8nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
1.8nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
1.8nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
600mA 1.8nH 150mΩ 0201 Inductors (SMD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1057316-LQP03TN1N8C02D | 71-LQP03TN1N8C02D | 490-5552-6-ND | LQP03TN1N8C02D |
| Product Name | Fixed Inductors - LQP03TN1N8C02D | 600MA 150MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard | Thick Film | ||
| Application | RF Choke | |||
| Inductance Range | 0.0018 microH | 0.0018 microH | 0.0018 microH |