Murata Electronics 500MHz 280mA 160mOhm Inductor and Choke LQP03TN1N7B04D

Description
Inductor RF Chip Thin Film 1.7nH 0.1nH 500MHz 13Q-Factor 280mA 160mOhm DCR 0201 Paper T/R Product overview: LQP03TN1N7B04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 280mA, 160mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 280mA, 160mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B04D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Thin Film 1.7nH 0.1nH 500MHz 13Q-Factor 280mA 160mOhm DCR 0201 Paper T/R Product overview: LQP03TN1N7B04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 280mA, 160mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 280mA, 160mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B04D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500MHz 280mA 160mOhm Inductor and Choke - 71-LQP03TN1N7B04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 280mA 160mOhm Inductor and Choke
71-LQP03TN1N7B04D
500MHz 280mA 160mOhm Inductor and Choke 71-LQP03TN1N7B04D
Inductor RF Chip Thin Film 1.7nH 0.1nH 500MHz 13Q-Factor 280mA 160mOhm DCR 0201 Paper T/R Product overview: LQP03TN1N7B04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 280mA, 160mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 280mA, 160mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B04D can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film 1.7nH 0.1nH 500MHz 13Q-Factor 280mA 160mOhm DCR 0201 Paper T/R Product overview: LQP03TN1N7B04D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 280mA, 160mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MHz, 280mA, 160mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B04D can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQP03TN1N7B04D - 966106-LQP03TN1N7B04D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN1N7B04D
966106-LQP03TN1N7B04D
Fixed Inductors - LQP03TN1N7B04D 966106-LQP03TN1N7B04D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966106-LQP03TN1N7B04 D Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 280 mA Length: 609.6 µm Shielding: Unshielded Inductance: 1.7 nH Mounting: SMD (SMT) Test Frequency: 500 MHz Military Standard: Not Self Resonant Frequency: 6 GHz DC Current: 280 mA Height: 300 µm Resistance: 160 mΩ Width: 300 µm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 350 µm Max DC Current: 280 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Q Factor: 13

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966106-LQP03TN1N7B04D
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 280 mA
Length: 609.6 µm
Shielding: Unshielded
Inductance: 1.7 nH
Mounting: SMD (SMT)
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 6 GHz
DC Current: 280 mA
Height: 300 µm
Resistance: 160 mΩ
Width: 300 µm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 350 µm
Max DC Current: 280 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Q Factor: 13

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN1N7B04D 966106-LQP03TN1N7B04D
Product Name 500MHz 280mA 160mOhm Inductor and Choke Fixed Inductors - LQP03TN1N7B04D
Mounting Option SMD (SMT) Surface Mount Technology
Inductance Range 0.0017 microH 0.0017 microH
Packing Method Tape & Reel Tape Reel; Tape & Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details