1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
1.6nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
FIXED IND 1.6NH 600MA 150MOHM SM Product overview: LQP03TN1N6C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N6C02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057314-LQP03TN1N6C0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 1.6nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
600mA 1.6nH 150mΩ 0201 Inductors (SMD) ROHS
FIXED IND 1.6NH 600MA 150MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-5551-2-ND | 71-LQP03TN1N6C02D | 1057314-LQP03TN1N6C02D | LQP03TN1N6C02D | LQP03TN1N6C02D |
| Product Name | Fixed Inductors | 600MA 150MOHM Inductor and Choke | Fixed Inductors - LQP03TN1N6C02D | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | ||
| Configuration | Fixed | ||||
| DCR | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |