Murata Power Solutions Fixed Inductors LQP03TN1N5B02D

Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6718-2-ND
Fixed Inductors 490-6718-2-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6718-6-ND
Fixed Inductors 490-6718-6-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6718-1-ND
Fixed Inductors 490-6718-1-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN1N5B02D
1057313-LQP03TN1N5B02D
Fixed Inductors - LQP03TN1N5B02D 1057313-LQP03TN1N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057313-LQP03TN1N5B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 600mA Inductance: 1.5nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 15GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Power Management, Consumer Electronics, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057313-LQP03TN1N5B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 1.5nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Power Management, Consumer Electronics, Industrial

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN1N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN1N5B02D
600MA 150MOHM Inductor and Choke 71-LQP03TN1N5B02D
FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TN1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TN1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN1N5B02D
Fixed Inductors LQP03TN1N5B02D
FIXED IND 1.5NH 600MA 150MOHM SM

FIXED IND 1.5NH 600MA 150MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN1N5B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN1N5B02D
600mA 1.5nH 150mΩ 0201 Inductors (SMD) ROHS

600mA 1.5nH 150mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6718-2-ND 1057313-LQP03TN1N5B02D 71-LQP03TN1N5B02D LQP03TN1N5B02D LQP03TN1N5B02D
Product Name Fixed Inductors Fixed Inductors - LQP03TN1N5B02D 600MA 150MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details