Murata Electronics Fixed Inductors LQP03TN1N2C02D

Description
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5548-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5548-6-ND
Fixed Inductors 490-5548-6-ND
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5548-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5548-1-ND
Fixed Inductors 490-5548-1-ND
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5548-2-ND
Fixed Inductors 490-5548-2-ND
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
750MA 100MOHM Inductor and Choke - 71-LQP03TN1N2C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 100MOHM Inductor and Choke
71-LQP03TN1N2C02D
750MA 100MOHM Inductor and Choke 71-LQP03TN1N2C02D
FIXED IND 1.2NH 750MA 100MOHM SM Product overview: LQP03TN1N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N2C02D can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 750MA 100MOHM SM Product overview: LQP03TN1N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N2C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N2C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN1N2C02D
Fixed Inductors LQP03TN1N2C02D
FIXED IND 1.2NH 750MA 100MOHM SM

FIXED IND 1.2NH 750MA 100MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5548-6-ND 71-LQP03TN1N2C02D LQP03TN1N2C02D
Product Name Fixed Inductors 750MA 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers