1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
1.2nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057312-LQP03TN1N2B0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 750mA
Inductance: 1.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 17GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
FIXED IND 1.2NH 750MA 100MOHM SM Product overview: LQP03TN1N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N2B02D can be used for catalog matching and distributor lookup.
750mA 1.2nH 100mΩ 0201 Inductors (SMD) ROHS
FIXED IND 1.2NH 750MA 100MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-6716-6-ND | 1057312-LQP03TN1N2B02D | 71-LQP03TN1N2B02D | LQP03TN1N2B02D | LQP03TN1N2B02D |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03TN1N2B02D | 750MA 100MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | Non-Magnetic | ||
| Configuration | Fixed | ||||
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |