Murata Electronics Fixed Inductors LQP03TN1N0C02D

Description
1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5546-2-ND
Fixed Inductors 490-5546-2-ND
1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5546-1-ND
Fixed Inductors 490-5546-1-ND
1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5546-6-ND
Fixed Inductors 490-5546-6-ND
1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

1nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN1N0C02D
923880-LQP03TN1N0C02D
Fixed Inductors - LQP03TN1N0C02D 923880-LQP03TN1N0C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923880-LQP03TN1N0C02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Thick Film Inductor 100mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TN Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5546-6, 490-5546-1, 490-5546-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923880-LQP03TN1N0C02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Thick Film Inductor 100mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TN
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5546-6, 490-5546-1, 490-5546-2

Buy Now Datasheet
SMD 750MA 100 MOHM Inductor and Choke - 71-LQP03TN1N0C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750MA 100 MOHM Inductor and Choke
71-LQP03TN1N0C02D
SMD 750MA 100 MOHM Inductor and Choke 71-LQP03TN1N0C02D
FIXED IND 1NH 750MA 100 MOHM SMD Product overview: LQP03TN1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 750MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N0C02D can be used for catalog matching and distributor lookup.

FIXED IND 1NH 750MA 100 MOHM SMD Product overview: LQP03TN1N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 750MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N0C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5546-2-ND 923880-LQP03TN1N0C02D 71-LQP03TN1N0C02D
Product Name Fixed Inductors Fixed Inductors - LQP03TN1N0C02D SMD 750MA 100 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details