Murata Electronics SMD 250MA 700MOHM Inductor and Choke LQP03TN15NJ02D

Description
FIXED IND 15NH 250MA 700MOHM SMD Product overview: LQP03TN15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN15NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 250MA 700MOHM SMD Product overview: LQP03TN15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN15NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 700MOHM Inductor and Choke - 71-LQP03TN15NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 700MOHM Inductor and Choke
71-LQP03TN15NJ02D
SMD 250MA 700MOHM Inductor and Choke 71-LQP03TN15NJ02D
FIXED IND 15NH 250MA 700MOHM SMD Product overview: LQP03TN15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN15NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 250MA 700MOHM SMD Product overview: LQP03TN15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN15NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5570-2-ND
Fixed Inductors 490-5570-2-ND
15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5570-1-ND
Fixed Inductors 490-5570-1-ND
15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5570-6-ND
Fixed Inductors 490-5570-6-ND
15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

15nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN15NJ02D
878169-LQP03TN15NJ02D
Fixed Inductors - LQP03TN15NJ02D 878169-LQP03TN15NJ02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878169-LQP03TN15NJ02 D Series: LQP03 Features: 15 nH Inductor 250 mA Package: Reel - TR Family Name: LQP03TN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5570-1, 490-5570-6, 490-5570-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878169-LQP03TN15NJ02D
Series: LQP03
Features: 15 nH Inductor 250 mA
Package: Reel - TR
Family Name: LQP03TN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5570-1, 490-5570-6, 490-5570-2

Buy Now Datasheet
Fixed Inductors - LQP03TN15NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN15NJ02D
Fixed Inductors LQP03TN15NJ02D
FIXED IND 15NH 250MA 700MOHM SMD

FIXED IND 15NH 250MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN15NJ02D 490-5570-2-ND 878169-LQP03TN15NJ02D LQP03TN15NJ02D
Product Name SMD 250MA 700MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TN15NJ02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers