FIXED IND 13NH 250MA 800 MOHM
FIXED IND 13NH 250MA 800 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03TN13NHZ2DTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thick Film |
| Configuration | Fixed |
| Inductance Tolerance | 3 (+/- %) |