Manufacturer: Murata Electronics
Win Source Part Number: 1327923-LQP03TN13NH0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 13 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 2.6GHz
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Other Part Number: LQP03TN13NH02D-ND,49
Base Product Number: LQP03TN
RoHS Status: ROHS3 Compliant
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
FIXED IND 13NH 250MA 800MOHM SMD Product overview: LQP03TN13NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN13NH02D can be used for catalog matching and distributor lookup.
250mA 13nH ±3% 800mΩ 0201 Inductors (SMD) ROHS
FIXED IND 13NH 250MA 800MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1327923-LQP03TN13NH02D | 490-13001-1-ND | 71-LQP03TN13NH02D | LQP03TN13NH02D | LQP03TN13NH02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 250MA 800MOHM Inductor and Choke | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard | Thick Film | Thick Film | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |