Murata Electronics Fixed Inductors LQP03TN12NHZ2D

Description
FIXED IND 12NH 250MA 700 MOHM
Request a Quote Datasheet
Description
FIXED IND 12NH 250MA 700 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN12NHZ2DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 250MA 700 MOHM

FIXED IND 12NH 250MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN12NHZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TN12NHZ2DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 250MA 700 MOHM

FIXED IND 12NH 250MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - LQP03TN12NHZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN12NHZ2D
Fixed Inductors LQP03TN12NHZ2D
FIXED IND 12NH 250MA 700MOHM SMD

FIXED IND 12NH 250MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TN12NHZ2DCT-ND LQP03TN12NHZ2D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details