Murata Power Solutions SMD 250MA 700MOHM Inductor and Choke LQP03TN12NH02D

Description
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 700MOHM Inductor and Choke - 71-LQP03TN12NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 700MOHM Inductor and Choke
71-LQP03TN12NH02D
SMD 250MA 700MOHM Inductor and Choke 71-LQP03TN12NH02D
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NH02D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6712-2-ND
Fixed Inductors 490-6712-2-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6712-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6712-1-ND
Fixed Inductors 490-6712-1-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6712-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6712-6-ND
Fixed Inductors 490-6712-6-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 12Nh, 2.9Ghz, 0.25A, 0201 Rohs Compliant Murata - 76AH5543 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 2.9Ghz, 0.25A, 0201 Rohs Compliant Murata
76AH5543
Inductor, 12Nh, 2.9Ghz, 0.25A, 0201 Rohs Compliant Murata 76AH5543
INDUCTOR, 12NH, 2.9GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 2.9GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03TN12NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN12NH02D
Fixed Inductors LQP03TN12NH02D
FIXED IND 12NH 250MA 700MOHM SMD

FIXED IND 12NH 250MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN12NH02D 490-6712-2-ND 76AH5543 LQP03TN12NH02D
Product Name SMD 250MA 700MOHM Inductor and Choke Fixed Inductors Inductor, 12Nh, 2.9Ghz, 0.25A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details