Murata Electronics Fixed Inductors LQP03TN10NJZ2D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TN10NJZ2DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Automotive 0.01uH 500MHz 0.25A Inductor and Choke - 71-LQP03TN10NJZ2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.01uH 500MHz 0.25A Inductor and Choke
71-LQP03TN10NJZ2D
Automotive 0.01uH 500MHz 0.25A Inductor and Choke 71-LQP03TN10NJZ2D
Inductor RF Chip Unshielded Thick Film 0.01uH 5% 500MHz 14Q-Factor 0.25A 0.7Ohm DCR 0201 T/R Automotive AEC-Q200 Product overview: LQP03TN10NJZ2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 500MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 500MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN10NJZ2D can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Thick Film 0.01uH 5% 500MHz 14Q-Factor 0.25A 0.7Ohm DCR 0201 T/R Automotive AEC-Q200 Product overview: LQP03TN10NJZ2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 500MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 500MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN10NJZ2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN10NJZ2D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN10NJZ2D
10nH ±5% 0201 Inductors (SMD) ROHS

10nH ±5% 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQP03TN10NJZ2D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN10NJZ2D
Fixed Inductors LQP03TN10NJZ2D
FIXED IND

FIXED IND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQP03TN10NJZ2DTR-ND 71-LQP03TN10NJZ2D LQP03TN10NJZ2D LQP03TN10NJZ2D
Product Name Fixed Inductors Automotive 0.01uH 500MHz 0.25A Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers