Murata Electronics Fixed Inductors LQP03TN10NJ02D

Description
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5568-2-ND
Fixed Inductors 490-5568-2-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5568-6-ND
Fixed Inductors 490-5568-6-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5568-1-ND
Fixed Inductors 490-5568-1-ND
10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 250MA 700MOHM Inductor and Choke - 71-LQP03TN10NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 700MOHM Inductor and Choke
71-LQP03TN10NJ02D
SMD 250MA 700MOHM Inductor and Choke 71-LQP03TN10NJ02D
FIXED IND 10NH 250MA 700MOHM SMD Product overview: LQP03TN10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN10NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 250MA 700MOHM SMD Product overview: LQP03TN10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN10NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Nh, 3.2Ghz, 0.25A, 0201 Rohs Compliant Murata - 76AH5542 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 3.2Ghz, 0.25A, 0201 Rohs Compliant Murata
76AH5542
Inductor, 10Nh, 3.2Ghz, 0.25A, 0201 Rohs Compliant Murata 76AH5542
INDUCTOR, 10NH, 3.2GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 3.2GHZ, 0.25A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5568-2-ND 71-LQP03TN10NJ02D 76AH5542
Product Name Fixed Inductors SMD 250MA 700MOHM Inductor and Choke Inductor, 10Nh, 3.2Ghz, 0.25A, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers