Murata Electronics Fixed Inductors - LQP03TN0N9B02D LQP03TN0N9B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878167-LQP03TN0N9B02 D Series: LQP03 Features: 0.9 nH Inductor 750 mA Package: Reel - TR Family Name: LQP03TN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6710-1INACTIVE, 490-12971-6, LQP03TN0N9B02D-ND, 490-6710-2INACTIVE, 490-6710-6-ND, 490-12971-1, 490-12971-2, 490-6710-2-ND, 490-6710-1-ND, 490-6710-6INACTIVE, 490-6710-6, 490-6710-1, 490-6710-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878167-LQP03TN0N9B02 D Series: LQP03 Features: 0.9 nH Inductor 750 mA Package: Reel - TR Family Name: LQP03TN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6710-1INACTIVE, 490-12971-6, LQP03TN0N9B02D-ND, 490-6710-2INACTIVE, 490-6710-6-ND, 490-12971-1, 490-12971-2, 490-6710-2-ND, 490-6710-1-ND, 490-6710-6INACTIVE, 490-6710-6, 490-6710-1, 490-6710-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN0N9B02D
878167-LQP03TN0N9B02D
Fixed Inductors - LQP03TN0N9B02D 878167-LQP03TN0N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878167-LQP03TN0N9B02 D Series: LQP03 Features: 0.9 nH Inductor 750 mA Package: Reel - TR Family Name: LQP03TN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6710-1INACTIVE, 490-12971-6, LQP03TN0N9B02D-ND, 490-6710-2INACTIVE, 490-6710-6-ND, 490-12971-1, 490-12971-2, 490-6710-2-ND, 490-6710-1-ND, 490-6710-6INACTIVE, 490-6710-6, 490-6710-1, 490-6710-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878167-LQP03TN0N9B02D
Series: LQP03
Features: 0.9 nH Inductor 750 mA
Package: Reel - TR
Family Name: LQP03TN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6710-1INACTIVE, 490-12971-6, LQP03TN0N9B02D-ND, 490-6710-2INACTIVE, 490-6710-6-ND, 490-12971-1, 490-12971-2, 490-6710-2-ND, 490-6710-1-ND, 490-6710-6INACTIVE, 490-6710-6, 490-6710-1, 490-6710-2

Buy Now Datasheet
Fixed Inductors - 490-12971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12971-1-ND
Fixed Inductors 490-12971-1-ND
0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12971-6-ND
Fixed Inductors 490-12971-6-ND
0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12971-2-ND
Fixed Inductors 490-12971-2-ND
0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
750MA 100MOHM Inductor and Choke - 71-LQP03TN0N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 100MOHM Inductor and Choke
71-LQP03TN0N9B02D
750MA 100MOHM Inductor and Choke 71-LQP03TN0N9B02D
FIXED IND 0.9NH 750MA 100MOHM SM Product overview: LQP03TN0N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.9NH 750MA 100MOHM SM Product overview: LQP03TN0N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN0N9B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN0N9B02D
750mA 0.9nH 100mΩ 0201 Inductors (SMD) ROHS

750mA 0.9nH 100mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 878167-LQP03TN0N9B02D 490-12971-1-ND 71-LQP03TN0N9B02D LQP03TN0N9B02D
Product Name Fixed Inductors - LQP03TN0N9B02D Fixed Inductors 750MA 100MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details