Murata Electronics SMD 800MA 80MOHM Inductor and Choke LQP03TN0N8B02D

Description
FIXED IND 0.8NH 800MA 80MOHM SMD Product overview: LQP03TN0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.8NH 800MA 80MOHM SMD Product overview: LQP03TN0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 800MA 80MOHM Inductor and Choke - 71-LQP03TN0N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-LQP03TN0N8B02D
SMD 800MA 80MOHM Inductor and Choke 71-LQP03TN0N8B02D
FIXED IND 0.8NH 800MA 80MOHM SMD Product overview: LQP03TN0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.8NH 800MA 80MOHM SMD Product overview: LQP03TN0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN0N8B02D
1057307-LQP03TN0N8B02D
Fixed Inductors - LQP03TN0N8B02D 1057307-LQP03TN0N8B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057307-LQP03TN0N8B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 800mA Inductance: 0.8nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 18GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057307-LQP03TN0N8B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 800mA
Inductance: 0.8nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 18GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-6709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6709-2-ND
Fixed Inductors 490-6709-2-ND
0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6709-1-ND
Fixed Inductors 490-6709-1-ND
0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6709-6-ND
Fixed Inductors 490-6709-6-ND
0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN0N8B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN0N8B02D
800mA 0.8nH 80mΩ 0201 Inductors (SMD) ROHS

800mA 0.8nH 80mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 0.8Nh, 18Ghz, 0.8A, 0201 Rohs Compliant Murata - 76AH5538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.8Nh, 18Ghz, 0.8A, 0201 Rohs Compliant Murata
76AH5538
Inductor, 0.8Nh, 18Ghz, 0.8A, 0201 Rohs Compliant Murata 76AH5538
INDUCTOR, 0.8NH, 18GHZ, 0.8A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 0.8NH, 18GHZ, 0.8A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03TN0N8B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN0N8B02D
Fixed Inductors LQP03TN0N8B02D
FIXED IND 0.8NH 800MA 80MOHM SMD

FIXED IND 0.8NH 800MA 80MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN0N8B02D 1057307-LQP03TN0N8B02D 490-6709-2-ND LQP03TN0N8B02D 76AH5538 LQP03TN0N8B02D
Product Name SMD 800MA 80MOHM Inductor and Choke Fixed Inductors - LQP03TN0N8B02D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 0.8Nh, 18Ghz, 0.8A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 8.00E-4 microH 8.00E-4 microH 8.00E-4 microH 8.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details