Murata Electronics SMD 800MA 80MOHM Inductor and Choke LQP03TN0N7B02D

Description
FIXED IND 0.7NH 800MA 80MOHM SMD Product overview: LQP03TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N7B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.7NH 800MA 80MOHM SMD Product overview: LQP03TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N7B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 800MA 80MOHM Inductor and Choke - 71-LQP03TN0N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-LQP03TN0N7B02D
SMD 800MA 80MOHM Inductor and Choke 71-LQP03TN0N7B02D
FIXED IND 0.7NH 800MA 80MOHM SMD Product overview: LQP03TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.7NH 800MA 80MOHM SMD Product overview: LQP03TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN0N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6708-2-ND
Fixed Inductors 490-6708-2-ND
0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6708-1-ND
Fixed Inductors 490-6708-1-ND
0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6708-6-ND
Fixed Inductors 490-6708-6-ND
0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03TN0N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN0N7B02D
Fixed Inductors LQP03TN0N7B02D
FIXED IND 0.7NH 800MA 80MOHM SMD

FIXED IND 0.7NH 800MA 80MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN0N7B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN0N7B02D
800mA 0.7nH 80mΩ 0201 Inductors (SMD) ROHS

800mA 0.7nH 80mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQP03TN0N7B02D 490-6708-2-ND LQP03TN0N7B02D LQP03TN0N7B02D
Product Name SMD 800MA 80MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 7.00E-4 microH 7.00E-4 microH 7.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers